Status: | Unknown |
---|---|
Series: | CIPOS Nano Series |
RoHS: | Unknown |
Prices starting from US$1.59
Motor Type | Half Bridge |
---|---|
No. of Outputs | 3Outputs |
Output Current | 80A |
Output Voltage | 40V |
Driver Case Style | PQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Nano Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 80A |
IPM Case Style | PQFN |
IPM Power Device | MOSFET |
IPM Series | CIPOS |
Voltage Rating (Vces / Vdss) | 40V |
IPM MODULE, MOSFET, 40V, 80A, PQFN | Farnell |
INFINEON GATE DRIVER IRSM005-800MH | RS |
cipos nano | Future Electronics |
Half Bridge Motor Driver 10V to 20V 27-Pin PQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a IRSM005-800MH?
Additional datasheets, footprints and schematics for IRSM005-800MH are listed on our Part Details page. You can also find images and similar parts to IRSM005-800MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM005-800MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM005-800MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM005-800MH fall under?
The IRSM005-800MH is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM005-800MH when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM005-800MH you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM005-800MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM005-800MH have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, RS and Future Electronics have stock available or on a lead time for IRSM005-800MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM005-800MH often in real-time on the comparison pages.
What if I can't find stock of IRSM005-800MH?
You can fill out our help required form which you can use to request a quote for IRSM005-800MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.