Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.07
Driver Configuration | Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 6V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 50ns |
Output Delay | 50ns |
RoHS Compliant | Yes |
MOSFET/IGBT DRIVER, LOW SIDE, DIP-8 | element14 |
Infineon IRS4427PBF | RS |
Igbt/Mosfet, 50 Ns, Dip-8 | Newark Electronics |
MOSFET DRVR 3.3A 2-OUT Lo Side Non-Inv 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a IRS4427PBF?
Additional datasheets, footprints and schematics for IRS4427PBF are listed on our Part Details page. You can also find images and similar parts to IRS4427PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS4427PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS4427PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS4427PBF fall under?
The IRS4427PBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS4427PBF when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS4427PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS4427PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS4427PBF have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for IRS4427PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS4427PBF often in real-time on the comparison pages.
What if I can't find stock of IRS4427PBF?
You can fill out our help required form which you can use to request a quote for IRS4427PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.