Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.96
|
92,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
17,429
in stock
|
Buy Now | |
element14
from US$1.00
|
12,498
in stock
|
Buy Now | |
Farnell
from US$0.98
|
12,488
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
2,340
in stock
|
Buy Now | |
Micros
from US$1.45
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 170ns |
Output Delay | 170ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | IGBT MOSFET |
Module Configuration | High and Low Side |
IRS21867S Series Dual 20 V 4 A Surface Mount High and Low Side Driver - SOIC-8 | Future Electronics |
DRIVER, IGBT / MOSFET, 4A, 8SOIC | element14 |
2xGATE DRIVER 4,0A 600V SOIC8 | Rutronik |
MOSFET DRVR 600V 4A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC N T/R | Avnet America |
Infineon Gate Driver IRS21867STRPBF | RS |
IC: driver | Transfer Multisort Elektronik |
Igbt/Mosfet, 170 Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS21867STRPBF?
Additional datasheets, footprints and schematics for IRS21867STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS21867STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS21867STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS21867STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS21867STRPBF fall under?
The IRS21867STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS21867STRPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS21867STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS21867STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS21867STRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for IRS21867STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS21867STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS21867STRPBF?
You can fill out our help required form which you can use to request a quote for IRS21867STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.