Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$3.75 |
No stock
|
Buy Now |
![]() |
Chip One Stop | US$2.80 |
10,800
|
Buy Now |
![]() |
Schukat Electronic | US$2.00 |
65
|
Buy Now |
![]() |
Avnet America | US$1.84 |
-
|
Buy Now |
![]() |
Rutronik | US$1.88 |
-
|
Buy Now |
![]() |
Future Electronics | US$1.52 |
-
|
Buy Now |
![]() |
RS | US$3.25 |
-
|
Buy Now |
![]() |
RS Americas | US$2.84 |
-
|
Buy Now |
![]() |
element14 | US$2.97 |
-
|
Buy Now |
![]() |
Newark Electronics | US$2.86 |
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 680ns |
Output Delay | 270ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2184 |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.9A |
Output Current Max | 1.4A |
Output Voltage | 620V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Half-Brdg Dr. 600V SO8 | Schukat Electronic |
Power MOSFET and IGBT Driver, 1/2 Bridge, 600V, 8-pin SOIC, Tube | Avnet America |
Half Bridge Driver | Rutronik |
IRS2184S Series Dual 20 V 2.3 A Surface Mount Half Bridge Driver - SOIC-8 | Future Electronics |
Infineon Gate Driver IRS2184SPBF | RS |
HALF BRIDGE DRIVER, SOFTTURN-ON, SINGLE INPUT PLUS INVERTING SHUT-DOWN, 400NS DE | Infineon IRS2184SPBF | RS Americas |
IC, HALF BRIDGE DRIVER, SMD, SOIC8 | element14 |
Ic, Half Bridge Driver, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS2184SPBF?
Additional datasheets, footprints and schematics for IRS2184SPBF are listed on our Part Details page. You can also find images and similar parts to IRS2184SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2184SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2184SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2184SPBF fall under?
The IRS2184SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2184SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2184SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2184SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2184SPBF have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Avnet America, Rutronik and Future Electronics have stock available or on a lead time for IRS2184SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2184SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2184SPBF?
You can fill out our help required form which you can use to request a quote for IRS2184SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.