IRS20957STRPBF Amplifiers & Comparators by Infineon Technologies

DIGITAL AUDIO DRIVER NSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for RS
RS
from US$1.74
4,090
in stock
Buy Now
Logo for element14
element14
from US$1.99
16,191
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.19
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.92
14,269
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.93
13,787
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.81
2,445
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.79
2,280
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.03
-
Buy Now

Specifications

Amplifier Class D
No. of Channels 1 Channel
Output Power 500W
Supply Voltage Range 10V to 15V
Amplifier Case Style NSOIC
No. of Pins 16Pins
Load Impedance -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DIGITAL AUDIO DRIVER, NSOIC-16 | element14
IRS20957S Series Dual 15 V 1.2 A Surface Mount High and Low Side Driver SOIC-16N | Future Electronics
Audio Power Amp, D, -40 To 125Deg C | Newark Electronics
Digital Audio Amplifier Driver 1A SOIC16 | RS
HalfBridgeAudiodriver SO16N SMD | Rutronik
Digital Audio Amplifier Driver, 5.1V 2-OUT Hi/Lo Side Half Brdg 16-Pin SOIC N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRS20957STRPBF?

Additional datasheets, footprints and schematics for IRS20957STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS20957STRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRS20957STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS20957STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRS20957STRPBF fall under?

The IRS20957STRPBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to IRS20957STRPBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRS20957STRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRS20957STRPBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRS20957STRPBF have stock available?

Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for IRS20957STRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRS20957STRPBF often in real-time on the comparison pages.

What if I can't find stock of IRS20957STRPBF?

You can fill out our help required form which you can use to request a quote for IRS20957STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay