Amplifier Class | D |
---|---|
No. of Channels | 4 Channel |
Output Power | - |
Supply Voltage Range | 10V to 15V |
Amplifier Case Style | MLPQ |
No. of Pins | 48Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Infineon IRS2093MTRPBF | RS |
Audio Power Amp, 4-Ch, Class D, Mlpq-48 | Newark Electronics |
IRS2093 Series 4 Channel 6.2 W Half/Full Bridge Digital Audio Amplifier-MLPQ-48 | Future Electronics |
Digital Audio Amplifier Driver, 4-CH, 48-Pin MLPQ T/R | Avnet America |
AUDIO POWER AMP, 4-CH, CLASS D, MLPQ-48 | element14 |
Where can I find additional details, specifications and documents for a IRS2093MTRPBF?
Additional datasheets, footprints and schematics for IRS2093MTRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2093MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2093MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2093MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2093MTRPBF fall under?
The IRS2093MTRPBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to IRS2093MTRPBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2093MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2093MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2093MTRPBF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IRS2093MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2093MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2093MTRPBF?
You can fill out our help required form which you can use to request a quote for IRS2093MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.