Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 500W |
Supply Voltage Range | 10V to 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 18V |
Operating Temperature Range | -40°C to +125°C |
Output Power (Pout) | 500W |
Supply Voltage Max | 18V |
Supply Voltage Min | 10V |
THD + N | 0.01% @ 50W 4ohm |
Termination Type | Through Hole |
IC, AUDIO AMP, PROT DGTL, 16DIP | Farnell |
Audio Amplifier, Class D, 500W Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS2092PBF?
Additional datasheets, footprints and schematics for IRS2092PBF are listed on our Part Details page. You can also find images and similar parts to IRS2092PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2092PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2092PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2092PBF fall under?
The IRS2092PBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to IRS2092PBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2092PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2092PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2092PBF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for IRS2092PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2092PBF often in real-time on the comparison pages.
What if I can't find stock of IRS2092PBF?
You can fill out our help required form which you can use to request a quote for IRS2092PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.