| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Driver Configuration | Half Bridge |
|---|---|
| Peak Output Current | - |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 20V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Input Delay | 680ns |
| Output Delay | 150ns |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| MOSFET DRVR 200V 0.6A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRS2003STRPBF?
Additional datasheets, footprints and schematics for IRS2003STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2003STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2003STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2003STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2003STRPBF fall under?
The IRS2003STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2003STRPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2003STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2003STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2003STRPBF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for IRS2003STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2003STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2003STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2003STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.