Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Switch Operation | (On) |
IP Rating | IP67 |
Contact Voltage DC Nom | 48V |
Contact Voltage AC Nom | 250V |
Contact Current Max | 200mA |
Actuator Style | Round-Flush |
Switch, Industrial Pushbutton, 16Mm | Newark Electronics |
PUSHBUTTON SWITCH FD DBLE ICON | APEM Components IRR1S422L0S | RS Americas |
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM | element14 |
Where can I find additional details, specifications and documents for a IRR1S422L0S?
Additional datasheets, footprints and schematics for IRR1S422L0S are listed on our Part Details page. You can also find images and similar parts to IRR1S422L0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRR1S422L0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRR1S422L0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRR1S422L0S fall under?
The IRR1S422L0S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to IRR1S422L0S when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRR1S422L0S you can contact the distributor directly for product support, shipping queries etc.
Is the IRR1S422L0S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRR1S422L0S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IRR1S422L0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRR1S422L0S often in real-time on the comparison pages.
What if I can't find stock of IRR1S422L0S?
You can fill out our help required form which you can use to request a quote for IRR1S422L0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.