Status: | Unknown |
---|---|
Series: | IRM-10 Series |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
490
in stock
|
Buy Now | |
Avnet America
from US$7.20
|
18,057
in stock
|
Buy Now | |
TTI Europe
from US$6.29
|
10,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.23
|
10,877
in stock
|
Buy Now | |
Schukat Electronic
from US$6.23
|
2,565
in stock
|
Buy Now | |
TRC Electronics
from US$6.90
|
1,247
in stock
|
Buy Now | |
Sager
from US$6.40
|
1,190
in stock
|
Buy Now | |
Jameco Electronics
from US$6.60
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$9.32
|
573
in stock
|
Buy Now | |
element14
from US$8.18
|
566
in stock
|
Buy Now | |
Farnell
from US$7.47
|
566
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
495
in stock
|
Buy Now | |
Future Electronics
from US$7.20
|
220
in stock
|
Buy Now | |
Conrad
from US$8.42
|
47
in stock
|
Buy Now | |
Distrelec
from US$6.37
|
44
in stock
|
Buy Now | |
Micros
from US$9.02
|
30
in stock
|
Buy Now | |
RS Americas
from US$7.41
|
2
in stock
|
Buy Now | |
Component Distributors Inc (CDI)
from US$6.42
|
-
|
Buy Now | |
TTI Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 21.5mm |
Height | 25.4mm |
Depth | 45.7mm |
Product Range | IRM-10 Series |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
AC/DC 10W 5V 2A | TTI Europe |
Converter: AC/DC | Transfer Multisort Elektronik |
SPS Module 10W 5V/2A | Schukat Electronic |
5 Volt DC Power Supply Compact Size, On Board 5V 2Amps | TRC Electronics |
AC/DC Power Modules 5V 2A 10W 85-264Vin Encap PS | Sager |
PWR SPLY,SW,ENCAP,5V@2A, 10W,77% EFF,47-440HZ,UL | Jameco Electronics |
Power Supply, Ac-Dc, 5V, 2A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 2A | element14 |
Power Supply Encapsulated PCB 5V 10W | RS |
IRM-10 Series 10 W 5 V Single Output Encapsulated AC/DC Power Supply | Future Electronics |
Enclosed type for PCB mounting · Universal input · Protections: short circuit and over load · Cooling by free air convection · Low no load power consumption · Insulation class II | Conrad |
MEAN WELL PCB Mount Converter 10W 5V 2A | Distrelec |
AC-DC module-type | Micros |
Power Supply, AC-DC,5V,2A,100-264V In, Encapsulated, Thru-Hole,10W, IRM Series | MEAN WELL IRM-10-5 | RS Americas |
AC/DC 10W 5V Single Output Power Supply, Encapsulated Board Mount Module | Component Distributors Inc (CDI) |
Where can I find additional details, specifications and documents for a IRM-10-5?
Additional datasheets, footprints and schematics for IRM-10-5 are listed on our Part Details page. You can also find images and similar parts to IRM-10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRM-10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRM-10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRM-10-5 fall under?
The IRM-10-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to IRM-10-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRM-10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IRM-10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRM-10-5 have stock available?
Authorised distributors including Avnet America, TTI Europe, Transfer Multisort Elektronik, Schukat Electronic and TRC Electronics have stock available or on a lead time for IRM-10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRM-10-5 often in real-time on the comparison pages.
What if I can't find stock of IRM-10-5?
You can fill out our help required form which you can use to request a quote for IRM-10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.