Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
element14 |
116,012
units
|
Buy Now |
![]() |
Newark Electronics |
115,810
units
|
Buy Now |
![]() |
Farnell |
115,075
units
|
Buy Now |
![]() |
Future Electronics |
70,083
units
|
Buy Now |
![]() |
Avnet America |
10,108
units
|
Buy Now |
![]() |
Chip One Stop |
9,492
units
|
Buy Now |
![]() |
Arrow Electronics |
7,227
units
|
Buy Now |
![]() |
Schukat Electronic |
5,920
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,928
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 41A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 83W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 47A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1.8°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 160A |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 16V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2V |
MOSFET, N, 55V, 41A, TO-220 | element14 |
N Channel Mosfet, 55V, 47A To-220Ab | Newark Electronics |
Single N-Channel 55 V 0.035 Ohm 48 nC HEXFET« Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 55V 47A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-LogL 55V 47A 110W 0,022R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 55V 41A 22mOhm TO220-3 | Elfaro |
N-CH 55V 41A 22mOhm TO220-3 | Rutronik |
MOSFT 55V 47A 22mOhm 32nC LogLvlAB | Mouser Electronics |
Infineon MOSFET, Single - N-Channel, 55V, 47A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a IRLZ44NPBF?
Additional datasheets, footprints and schematics for IRLZ44NPBF are listed on our Part Details page. You can also find images and similar parts to IRLZ44NPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLZ44NPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLZ44NPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLZ44NPBF fall under?
The IRLZ44NPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLZ44NPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLZ44NPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLZ44NPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLZ44NPBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IRLZ44NPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLZ44NPBF often in real-time on the comparison pages.
What if I can't find stock of IRLZ44NPBF?
You can fill out our help required form which you can use to request a quote for IRLZ44NPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.