Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.03 |
520
|
Buy Now | |
Newark Electronics | US$1.07 |
26,560
|
Buy Now | |
element14 | US$0.88 |
26,560
|
Buy Now | |
Farnell | US$0.89 |
26,560
|
Buy Now | |
Future Electronics | US$0.76 |
22,000
|
Buy Now | |
Schukat Electronic | US$0.73 |
6,800
|
Buy Now | |
Chip One Stop | US$0.82 |
4,363
|
Buy Now | |
Avnet America | US$0.71 |
2,000
|
Buy Now | |
Rutronik | US$0.67 |
-
|
Buy Now | |
RS Americas | US$1.49 |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0054ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 143W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 60V, 50A, 175Deg C, 143W | Newark Electronics |
MOSFET, N-CH, 60V, 50A, TO-252AA-3 | element14 |
Single N-Channel 60 V 8.3 mOhm 49 nC HEXFET« Power Mosfet - TO-252-3 | Future Electronics |
N-LogL 60V 50A 143W 0,0068R TO252AA | Schukat Electronic |
Trans MOSFET N-CH 60V 99A 3-Pin(2+Tab) DPAK T/R | Avnet America |
HEXFET N-Ch MOSFET 99A 60V DPAK | RS |
N-CH 60V 99A 6,8mOhm TO252 | Rutronik |
IRLR3636TRPBF N-channel MOSFET Transistor, 99 A, 60 V, 3-Pin DPAK | Infineon IRLR3636TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRLR3636TRPBF?
Additional datasheets, footprints and schematics for IRLR3636TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLR3636TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLR3636TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLR3636TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLR3636TRPBF fall under?
The IRLR3636TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLR3636TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLR3636TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLR3636TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLR3636TRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for IRLR3636TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLR3636TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLR3636TRPBF?
You can fill out our help required form which you can use to request a quote for IRLR3636TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.