| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0403
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.06
|
1,863,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
1,059,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0403
|
1,053,000
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.06
|
431,800
in stock
|
Buy Now |
|
RS
from US$0.21
|
233,290
in stock
|
Buy Now |
|
Chip One Stop
from US$0.30
|
204,239
in stock
|
Buy Now |
|
TME
from US$0.07
|
12,871
in stock
|
Buy Now |
|
Maritex
from US$0.10
|
2,000
in stock
|
Buy Now |
|
Conrad
from US$0.08
|
1,326
in stock
|
Buy Now |
|
Ozdisan
from US$0.10
|
868
in stock
|
Buy Now |
|
Rutronik
from US$0.06
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.24
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | P Channel |
|---|---|
| Continuous Drain Current Id | -4.3A |
| Drain Source Voltage Vds | -12V |
| On Resistance Rds(on) | 0.05ohm |
| Rds(on) Test Voltage Vgs | -4.5V |
| Threshold Voltage Vgs | -550mV |
| Power Dissipation Pd | 1.3W |
| Transistor Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Current Id Max | -4.3A |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +150°C |
| Termination Type | Surface Mount Device |
| Voltage Vds Typ | -12V |
| Voltage Vgs Max | -550mV |
| Voltage Vgs Rds on Measurement | -4.5V |
| Single P-Channel 12 V 0.05 Ohm 10 nC SMT HEXFET® Power Mosfet - MICRO-3 | Future Electronics |
| Mosfet, P Channel, -12V, -4.3A, Sot-23-3, Full Reel | Newark Electronics |
| Power MOSFET, P Channel, 12 V, 4.3 A, 0.05 ohm, SOT-23, Surface Mount | Avnet America |
| P-LogL 12V 4,3A 1,3W 0,05R SOT23 | Schukat Electronic |
| MOSFET P-Channel 12V 4.3A SOT23 | RS |
| Transistor: P-MOSFET | TME |
| Infineon Technologies IRLML6401TRPBF MOSFET 1 P-Kanal 1.3 W SOT-23 | Conrad |
| MOSFET P-CHANNEL -12V -4.3A | Rutronik |
| MOSFET, POWER, P-CH, VDSS -12V, RDS(ON) 0.05OHM, ID -4.3A, MICRO3,PD 1.3W, VGS +/-8V | RS Americas |
Where can I find additional details, specifications and documents for a IRLML6401TRPBF?
Additional datasheets, footprints and schematics for IRLML6401TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLML6401TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLML6401TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLML6401TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLML6401TRPBF fall under?
The IRLML6401TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLML6401TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLML6401TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLML6401TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLML6401TRPBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and RS have stock available or on a lead time for IRLML6401TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLML6401TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLML6401TRPBF?
You can fill out our help required form which you can use to request a quote for IRLML6401TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.