Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
29,760
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
945,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
84,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
47,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
40,510
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
35,925
in stock
|
Buy Now | |
element14
from US$0.11
|
33,535
in stock
|
Buy Now | |
Farnell
from US$0.10
|
33,535
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
25,605
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,920
in stock
|
Buy Now | |
Avnet Asia
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.3A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.021ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 900mV |
Power Dissipation Pd | 1.3W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 12V |
Single N-Channel 20 V 27 mOhm 8.9 nC HEXFET« Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET N-CH 20V 6.3A 3-Pin SOT-23 T/R | Avnet America |
N-LogL 20V 6,3A 1,3W 0,021R SOT23 | Schukat Electronic |
MOSFET 20V 6.3A | Rutronik |
N Channel Mosfet, 20V, 6.3A, 3-Sot-23 | Newark Electronics |
MOSFET, N CH, 20V, 6.3A, SOT-23 | element14 |
MOSFET N-Channel 20V 6.3A HEXFET SOT23 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Infineon MOSFET, N-Channel, 20V, 6.3A, SOT-23 | Distrelec |
IRLML6244TRPBF N-channel MOSFET Transistor, 6.3 A, 20 V, 3-Pin SOT-23 | Infineon IRLML6244TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRLML6244TRPBF?
Additional datasheets, footprints and schematics for IRLML6244TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLML6244TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLML6244TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLML6244TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLML6244TRPBF fall under?
The IRLML6244TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLML6244TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLML6244TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLML6244TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLML6244TRPBF have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Chip One Stop and Rutronik have stock available or on a lead time for IRLML6244TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLML6244TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLML6244TRPBF?
You can fill out our help required form which you can use to request a quote for IRLML6244TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.