Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.13
|
28,350
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.12
|
350,606
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.06
|
321,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.07
|
160,800
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.09
|
101,121
in stock
|
Buy Now |
![]() |
element14
from US$0.10
|
86,956
in stock
|
Buy Now |
![]() |
Farnell
from US$0.10
|
86,956
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.14
|
17,745
in stock
|
Buy Now |
![]() |
TME
from US$0.08
|
2,315
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.06
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.07
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.22
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.098ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | -3A |
Current Temperature | 25°C |
Device Marking | IRLML5203 |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | -24A |
SMD Marking | H |
Tape Width | 8mm |
Voltage Vds Typ | -30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -2.5V |
Single P-Channel 30 V 165 mOhm 14 nC HEXFET® Power Mosfet - MICRO-3 | Future Electronics |
P-LogL 30V 3A 1,25W 0,098R SOT23 | Schukat Electronic |
P Channel Mosfet, -30V, 3A, Sot-23 | Newark Electronics |
MOSFET,P CH,-30V,-3A,SOT23 | element14 |
MOSFET P-Ch 30V 3A HEXFET Low Ron Micro3 | RS |
Transistor: P-MOSFET | TME |
MOSFET P-CHANNEL -30V -3A | Rutronik |
Power MOSFET, P Channel, 30 V, 3 A, 98 Milliohms, SOT-23, 3 Pins, Surface Mount | Avnet America |
MOSFET, Power, P-Ch, VDSS -30V, RDS(ON) 98 Milliohms, ID -3A, Micro3,PD 1.25W,-55degc | RS Americas |
Where can I find additional details, specifications and documents for a IRLML5203TRPBF?
Additional datasheets, footprints and schematics for IRLML5203TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLML5203TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLML5203TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLML5203TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLML5203TRPBF fall under?
The IRLML5203TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLML5203TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLML5203TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLML5203TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLML5203TRPBF have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for IRLML5203TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLML5203TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLML5203TRPBF?
You can fill out our help required form which you can use to request a quote for IRLML5203TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.