Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
693,000
in stock
|
Buy Now | |
element14
from US$0.14
|
278,293
in stock
|
Buy Now | |
Farnell
from US$0.13
|
278,293
in stock
|
Buy Now | |
Micros
from US$0.13
|
105,650
in stock
|
Buy Now | |
RS
from US$0.22
|
77,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
58,819
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
30,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
14,645
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,098
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.078ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 2.7A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 16V |
Single N-Channel 60 V 116 mOhm 2.5 nC 1.25 W Silicon SMT Mosfet - SOT-23 | Future Electronics |
MOSFET, N CH, 60V, 2.7A, SOT-23 | element14 |
Transistor N-MOSFET | Micros |
MOSFET N-Channel 60V 2.7A SOT23 | RS |
N-LogL 60V 2,7A 1,25W 0,092R SOT23 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 60V, 2.7A, Sot-23 | Newark Electronics |
MOSFET 60V 2.7A | Rutronik |
Trans MOSFET N-CH 60V 2.7A 3-Pin SOT-23 T/R | Avnet America |
IRLML0060TRPBF N-channel MOSFET Transistor, 2.7 A, 60 V, 3-Pin SOT-23 | Infineon IRLML0060TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRLML0060TRPBF?
Additional datasheets, footprints and schematics for IRLML0060TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLML0060TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLML0060TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLML0060TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLML0060TRPBF fall under?
The IRLML0060TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLML0060TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLML0060TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLML0060TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLML0060TRPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Micros and RS have stock available or on a lead time for IRLML0060TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLML0060TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLML0060TRPBF?
You can fill out our help required form which you can use to request a quote for IRLML0060TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.