Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
7,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,463
in stock
|
Buy Now | |
element14
from US$0.58
|
2,463
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,463
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.8V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 30V 150A TO220AB | RS |
Mosfet Transistor, N Channel, 40 A, 30 V, 0.0025 Ohm, 10 V, 1.8 V Rohs Compliant: Yes |Infineon IRLB8743PBF | Newark Electronics |
MOSFET, N CH, 30V, 78A, TO220 | element14 |
Single N-Channel 30 V 8.7 mOhm 36 nC HEXFET« Power Mosfet - TO-220-3 | Future Electronics |
N-CH 30V 150A 3,2mOhm TO220-3 | Rutronik |
N-LogL 30V 78A 140W 0,0032R TO220AB | Schukat Electronic |
Infineon MOSFET, N-Channel, 30V, 150A, TO-220 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 150A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
IRLB8743PBF N-channel MOSFET Transistor, 150 A, 30 V, 3-Pin TO-220AB | Infineon IRLB8743PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRLB8743PBF?
Additional datasheets, footprints and schematics for IRLB8743PBF are listed on our Part Details page. You can also find images and similar parts to IRLB8743PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLB8743PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLB8743PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLB8743PBF fall under?
The IRLB8743PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLB8743PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLB8743PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLB8743PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLB8743PBF have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRLB8743PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLB8743PBF often in real-time on the comparison pages.
What if I can't find stock of IRLB8743PBF?
You can fill out our help required form which you can use to request a quote for IRLB8743PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.