| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 375A |
| Drain Source Voltage Vds | 40V |
| On Resistance Rds(on) | 340µohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 1.7V |
| Power Dissipation Pd | 341W |
| Transistor Case Style | DirectFET L8 |
| No. of Pins | 11Pins |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Power MOSFET, N Channel, 40 V, 375 A, 340 ?ohm, DirectFET L8, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a IRL7472L1TRPBF?
Additional datasheets, footprints and schematics for IRL7472L1TRPBF are listed on our Part Details page. You can also find images and similar parts to IRL7472L1TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL7472L1TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL7472L1TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL7472L1TRPBF fall under?
The IRL7472L1TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL7472L1TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL7472L1TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL7472L1TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL7472L1TRPBF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for IRL7472L1TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL7472L1TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRL7472L1TRPBF?
You can fill out our help required form which you can use to request a quote for IRL7472L1TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.