| Status: | Unknown |
|---|---|
| Series: | HEXFET Series |
| RoHS: | Unknown |
Prices starting from US$1.57
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 130A |
| Drain Source Voltage Vds | 100V |
| On Resistance Rds(on) | 0.0056ohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 4V |
| Power Dissipation Pd | 300W |
| Transistor Case Style | TO-263AB |
| No. of Pins | 3Pins |
| Operating Temperature Max | 175°C |
| Product Range | HEXFET Series |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Trans MOSFET N-CH 100V 130A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
| N-CH 100V 130A 7mOhm D2PAK | Rutronik |
| Infineon MOSFET IRFS4310TRLPBF | RS |
| Transistor: N-MOSFET | TME |
| IRFS4310TRLPBF N-CHANNEL MOSFET TRANSISTOR, 130 A, 100 V, 3+TAB-PIN D2PAK | RS Americas |
| Mosfet, N-Ch, 100V, 130A, To-263Ab Rohs Compliant: Yes |Infineon IRFS4310TRLPBF | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFS4310TRLPBF?
Additional datasheets, footprints and schematics for IRFS4310TRLPBF are listed on our Part Details page. You can also find images and similar parts to IRFS4310TRLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFS4310TRLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFS4310TRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFS4310TRLPBF fall under?
The IRFS4310TRLPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFS4310TRLPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFS4310TRLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFS4310TRLPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFS4310TRLPBF have stock available?
Authorised distributors including Avnet America, Rutronik, RS, TME and RS Americas have stock available or on a lead time for IRFS4310TRLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFS4310TRLPBF often in real-time on the comparison pages.
What if I can't find stock of IRFS4310TRLPBF?
You can fill out our help required form which you can use to request a quote for IRFS4310TRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.