| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.15
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.24
|
152,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.24
|
61,696
in stock
|
Buy Now |
|
Newark Electronics
from US$0.31
|
17,490
in stock
|
Buy Now |
|
element14
from US$0.33
|
17,251
in stock
|
Buy Now |
|
Farnell
from US$0.37
|
17,251
in stock
|
Buy Now |
|
Avnet America
from US$0.23
|
12,000
in stock
|
Buy Now |
|
RS
from US$0.37
|
10,300
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.23
|
7,700
in stock
|
Buy Now |
|
Micros
from US$0.25
|
4,452
in stock
|
Buy Now |
|
TME
from US$0.29
|
1,960
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.24
|
1,206
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.60
|
29
in stock
|
Buy Now |
|
Conrad
from US$0.54
|
29
in stock
|
Buy Now |
|
Rutronik
from US$0.19
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.61
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.34
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.15
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | P Channel |
|---|---|
| Continuous Drain Current Id | -11A |
| Drain Source Voltage Vds | -55V |
| On Resistance Rds(on) | 0.175ohm |
| Rds(on) Test Voltage Vgs | -10V |
| Threshold Voltage Vgs | -4V |
| Power Dissipation Pd | 38W |
| Transistor Case Style | TO-252AA |
| No. of Pins | 3Pins |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Single P-Channel 55V 0.175 Ohm 19 nC HEXFET® Power Mosfet - TO-252-3 | Future Electronics |
| P Channel Mosfet, -55V, 11A, D-Pak | Newark Electronics |
| MOSFET, P CH, -55V, -11A, TO-252AA-3 | element14 |
| Power MOSFET, P Channel, 55 V, 11 A, 0.175 ohm, TO-252AA, Surface Mount | Avnet America |
| HEXFET P-Ch MOSFET 11A 55V DPAK | RS |
| P-Ch 55V 11A 38W 0,175R TO252AA | Schukat Electronic |
| Tranzystor P-MOSFET | Micros |
| Transistor: P-MOSFET | TME |
| Infineon Technologies IRFR9024NTRPBF P-channel MOSFET 38 W TO 252AA | Rapid Electronics |
| Infineon Technologies IRFR9024NPBF-GURT MOSFET 1 P-Kanal 38 W TO-252AA | Conrad |
| P-CH 55V 11A 175mOhm DPAK | Rutronik |
| MOSFET, POWER, P-CH, VDSS -55V, RDS(ON) 0.175OHM, ID -11A, D-PAK (TO-252AA),PD 38W | RS Americas |
| Infineon Technologies P-Kanal HEXFET Power MOSFET, -55 V, -11 A, TO-252, IRFR9024NTRPBF | Buerklin |
Where can I find additional details, specifications and documents for a IRFR9024NTRPBF?
Additional datasheets, footprints and schematics for IRFR9024NTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR9024NTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9024NTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9024NTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9024NTRPBF fall under?
The IRFR9024NTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9024NTRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9024NTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9024NTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9024NTRPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFR9024NTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9024NTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9024NTRPBF?
You can fill out our help required form which you can use to request a quote for IRFR9024NTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.