Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
3,334
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
42,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
12,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
3,334
in stock
|
Buy Now | |
element14
from US$1.12
|
3,334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
2,267
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
2,000
in stock
|
Buy Now | |
RS
from US$0.99
|
955
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single N-Channel 100 V 18 mOhm 100 nC HEXFET« Power Mosfet - TO-252AA | Future Electronics |
N-Ch 100V 42A 140W 0,018R TO252AA | Schukat Electronic |
Mosfet Transistor, N Channel, 42 A, 100 V, 0.015 Ohm, 10 V, 4 V Rohs Compliant: Yes |Infineon IRFR3710ZTRPBF | Newark Electronics |
MOSFET, N CH, 100V, 42A, TO-252AA-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Infineon MOSFET, N-Channel, 100V, 56A, TO-252 | Distrelec |
Infineon MOSFET IRFR3710ZTRPBF | RS |
N-CH 100V 56A 18mOhm TO252 | Rutronik |
Trans MOSFET N-CH 100V 56A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFR3710ZTRPBF?
Additional datasheets, footprints and schematics for IRFR3710ZTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR3710ZTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR3710ZTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR3710ZTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR3710ZTRPBF fall under?
The IRFR3710ZTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR3710ZTRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR3710ZTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR3710ZTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR3710ZTRPBF have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for IRFR3710ZTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR3710ZTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR3710ZTRPBF?
You can fill out our help required form which you can use to request a quote for IRFR3710ZTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.