IRFP260NPBF Semiconductors - Discretes by Infineon Technologies

MOSFET N 200V 49A TO-247AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for RS
RS
from US$3.40
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.70
11,825
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.44
8,140
in stock
Buy Now
Logo for element14
element14
from US$1.98
6,476
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.95
6,476
in stock
Buy Now
Logo for Rochester Electronics
Rochester Electronics
from US$1.75
2,457
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.33
1,060
in stock
Buy Now
Logo for TME
TME
from US$1.82
992
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.70
648
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.43
478
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.92
350
in stock
Buy Now
Logo for Micros
Micros
from US$1.59
200
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$1.95
86
in stock
Buy Now
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 200V
On Resistance Rds(on) 0.04ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 300W
Transistor Case Style TO-247AC
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Current Id Max 50A
Junction to Case Thermal Resistance A 0.5°C/W
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Pulse Current Idm 200A
Termination Type Through Hole
Voltage Vds Typ 200V
Voltage Vgs Max 4V
Voltage Vgs Rds on Measurement 10V
Voltage Vgs th Max 4V

Last 6 months Inventory & Pricing History


Alternative Descriptions

Single N-Channel 200V 0.04 Ohm 234 nC HEXFET® Power Mosfet - TO-247AC | Future Electronics
N Channel Mosfet, 200V, 50A, To-247Ac | Newark Electronics
MOSFET, N, 200V, 49A, TO-247AC | element14
N-Ch 200V 50A 300W 0,04R TO247AC | Schukat Electronic
Transistor: N-MOSFET | TME
Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AC | Avnet America
N-CH 200V 49A 40mOhm TO247 | Rutronik
Major Brands IRFP260N Mosfet Irfp260N To-247Acn-Channel 200V 3 pcs | Jameco Electronics
MOSFET N-Channel 200V 50A TO247AC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFP260NPBF?

Additional datasheets, footprints and schematics for IRFP260NPBF are listed on our Part Details page. You can also find images and similar parts to IRFP260NPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFP260NPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP260NPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFP260NPBF fall under?

The IRFP260NPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFP260NPBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP260NPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFP260NPBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFP260NPBF have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rochester Electronics have stock available or on a lead time for IRFP260NPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFP260NPBF often in real-time on the comparison pages.

What if I can't find stock of IRFP260NPBF?

You can fill out our help required form which you can use to request a quote for IRFP260NPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.