Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
42,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
16,156
in stock
|
Buy Now | |
element14
from US$0.74
|
16,156
in stock
|
Buy Now | |
Farnell
from US$0.76
|
16,156
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
4,150
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.52
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 1.1A |
On Resistance Rds(on) | 1.2ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Single P-Channel 100 V 1.2 Ohms Surface Mount Power Mosfet - SOT-223-3 | Future Electronics |
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant: Yes |Vishay IRFL9110TRPBF | Newark Electronics |
MOSFET, P-CH, 100V, 1.1A, SOT-223 | element14 |
P-CHAN.-FET 1,1A 100V SOT223 | Rutronik |
P-CH SINGLE -100V SOT223 | TTI Europe |
MOSFET P-Channel 100V 1.1A SOT-223 | RS |
P-Ch 100V 1,1A 3,1W 1,2R SOT223 | Schukat Electronic |
Trans MOSFET P-CH 100V 1.1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
IRFL9110TRPBF P-channel MOSFET Transistor, 0.69 A, 100 V, 3 + Tab-Pin SOT-223 | Siliconix / Vishay IRFL9110TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFL9110TRPBF?
Additional datasheets, footprints and schematics for IRFL9110TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFL9110TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFL9110TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFL9110TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFL9110TRPBF fall under?
The IRFL9110TRPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFL9110TRPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFL9110TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFL9110TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFL9110TRPBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for IRFL9110TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFL9110TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFL9110TRPBF?
You can fill out our help required form which you can use to request a quote for IRFL9110TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.