Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.78
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 46A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0144ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.7V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | PQFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
INFINEON MOSFET IRFH5053TRPBF | RS |
Single N-Channel 100 V 18 mOhm 24 nC HEXFET« Power Mosfet - PQFN 5 x 6 mm | Future Electronics |
N Channel Mosfet, 100V, 9.3A, Pqfn | Newark Electronics |
MOSFET, N-CH, 100V, 46A, PQFN-8 | element14 |
Trans MOSFET N-CH 100V 25A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFH5053TRPBF?
Additional datasheets, footprints and schematics for IRFH5053TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFH5053TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFH5053TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFH5053TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFH5053TRPBF fall under?
The IRFH5053TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFH5053TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFH5053TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFH5053TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFH5053TRPBF have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFH5053TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFH5053TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFH5053TRPBF?
You can fill out our help required form which you can use to request a quote for IRFH5053TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.