Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.97
|
1,277
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.83
|
58,525
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.88
|
13,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.13
|
8,945
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.21
|
8,101
in stock
|
Buy Now |
![]() |
element14
from US$1.25
|
6,224
in stock
|
Buy Now |
![]() |
Farnell
from US$1.18
|
6,224
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.82
|
5,845
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.75
|
1,338
in stock
|
Buy Now |
![]() |
CoreStaff
from US$1.85
|
959
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.98
|
940
in stock
|
Buy Now |
![]() |
TME
from US$2.05
|
740
in stock
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 62A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.0093ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 380W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 104A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 150V |
Voltage Vgs Max | 5V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
Single N-Channel 150V 11 mOhm 120 nC HEXFET® Power Mosfet - TO-220-3 | Future Electronics |
N-CH 150V 104A 11mOhm TO220-3 | Rutronik |
N Channel Mosfet, 150V, 104A, To-220Ab | Newark Electronics |
MOSFET, N-CH 150V 104A TO220 | element14 |
Power MOSFET, N Channel, 150 V, 104 A, 0.0093 ohm, TO-220AB, Through Hole | Avnet America |
MOSFET N-Ch 150V 104A HEXFET TO220AB | RS |
N-Ch 150V 104A 380W 0,011R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | TME |
Where can I find additional details, specifications and documents for a IRFB4115PBF?
Additional datasheets, footprints and schematics for IRFB4115PBF are listed on our Part Details page. You can also find images and similar parts to IRFB4115PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFB4115PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFB4115PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFB4115PBF fall under?
The IRFB4115PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFB4115PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFB4115PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFB4115PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFB4115PBF have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for IRFB4115PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFB4115PBF often in real-time on the comparison pages.
What if I can't find stock of IRFB4115PBF?
You can fill out our help required form which you can use to request a quote for IRFB4115PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.