IRF7480MTRPBF Semiconductors - Discretes by Infineon Technologies

MOSFET N-CH 40V 330A DIRECTFET ME

Status: Unknown
Series: StrongIRFET DirectFET Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.79


Distributor Starting From Stock
Logo for RS RS US$1.74
4,800
Buy Now
Logo for Chip One Stop Chip One Stop US$0.79
4,800
Buy Now
Logo for Newark Electronics Newark Electronics US$1.36
4,295
Buy Now
Logo for element14 element14 US$1.17
4,295
Buy Now
Logo for Rutronik Rutronik US$1.29
-
Buy Now
Logo for Future Electronics Future Electronics US$1.19
-
Buy Now
Logo for Avnet America Avnet America US$1.29
-
Buy Now
Logo for RS Americas RS Americas US$1.92
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 330A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 950µohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
Power Dissipation Pd 96W
Transistor Case Style DirectFET ME
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range StrongIRFET DirectFET Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Infineon MOSFET IRF7480MTRPBF | RS
MOSFET, N-CH, 40V, 330A, DIRECTFET ME | Farnell
Mosfet, N-Ch, 40V, 330A, Directfet Me | Newark Electronics
N-CH 40V 217A 0,95mOhm | Rutronik
Single N-Channel 40 V 1.2 mOhm 123 nC HEXFET« Power Mosfet - DirectFET« | Future Electronics
Trans MOSFET N-CH 40V 217A 10-Pin Direct-FET ME T/R | Avnet America
MOSFET, 40V,217A, 1.2m., 123nC, DirectFET | Infineon IRF7480MTRPBF | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF7480MTRPBF?

Additional datasheets, footprints and schematics for IRF7480MTRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7480MTRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF7480MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7480MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF7480MTRPBF fall under?

The IRF7480MTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF7480MTRPBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7480MTRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF7480MTRPBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF7480MTRPBF have stock available?

Authorised distributors including RS, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for IRF7480MTRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF7480MTRPBF often in real-time on the comparison pages.

What if I can't find stock of IRF7480MTRPBF?

You can fill out our help required form which you can use to request a quote for IRF7480MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay