IRF7351TRPBF Semiconductors - Discretes by Infineon Technologies

MOSFET DUAL N CH 60V 8A SOIC-8

Status: Unknown
Series: HEXFET Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$1.30
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
48,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.54
10,919
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.65
5,457
in stock
Buy Now
Logo for element14
element14
from US$0.72
5,327
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.73
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
1,079
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
4
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.38
-
Buy Now
Logo for TME
TME
from US$0.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.27
-
Buy Now

Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 8A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.0137ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 2W
Transistor Case Style SOIC
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range HEXFET Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual N-Channel 60 V 17.8 mOhm 36 nC HEXFET® Power Mosfet - SOIC-8 | Future Electronics
MOSFET, DUAL N CH, 60V, 8A, SOIC-8 | Farnell
Mosfet, N-Ch, 60V, 8A, 150Deg C, 2W | Newark Electronics
Infineon IRF7351TRPBF | RS
Transistor MOSFET Array Dual N-CH 60V 8A 8-Pin SOIC T/R | Avnet America
2N-CH 60V 8A 17,8mOhm SO-8 | Rutronik
Transistor: N-MOSFET x2 | TME
IRF7351TRPBF Dual N-channel MOSFET Transistor, 8 A, 60 V, 8-Pin SOIC | Infineon IRF7351TRPBF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF7351TRPBF?

Additional datasheets, footprints and schematics for IRF7351TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7351TRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF7351TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7351TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF7351TRPBF fall under?

The IRF7351TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF7351TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7351TRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF7351TRPBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRF7351TRPBF have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Farnell, element14 and CoreStaff have stock available or on a lead time for IRF7351TRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF7351TRPBF often in real-time on the comparison pages.

What if I can't find stock of IRF7351TRPBF?

You can fill out our help required form which you can use to request a quote for IRF7351TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.