IRF530NSTRLPBF Part Information

Details for IRF530NSTRLPBF by Infineon Technologies

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 17A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.09ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 70W
Transistor Case Style TO-263
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MOSFET Transistor, N Channel, 17 A, 100 V, 0.09 ohm, 10 V, 4 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRF530NSTRLPBF?

Additional datasheets, footprints and schematics for IRF530NSTRLPBF are listed in our Part Details tab. You can also find the IRF530NSTRLPBF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRF530NSTRLPBF in the Pricing & Inventory tab next to part details. You can view IRF530NSTRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRF530NSTRLPBF fall under?

The IRF530NSTRLPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRF530NSTRLPBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRF530NSTRLPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRF530NSTRLPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for IRF530NSTRLPBF have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for IRF530NSTRLPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRF530NSTRLPBF often in real-time on the comparison pages.

What if I can't find stock of IRF530NSTRLPBF?

You can fill out our help required form which you can use to request a quote for IRF530NSTRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for IRF530NSTRLPBF

Loading...
Loading Results for IRF530NSTRLPBF
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us