Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.50
|
621
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.80
|
17,650
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.16
|
7,465
in stock
|
Buy Now |
![]() |
element14
from US$1.14
|
7,381
in stock
|
Buy Now |
![]() |
Farnell
from US$1.14
|
7,381
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.78
|
3,910
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.94
|
3,841
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.80
|
2,679
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.67
|
2,600
in stock
|
Buy Now |
![]() |
TME
from US$1.06
|
585
in stock
|
Buy Now |
![]() |
CoreStaff
from US$1.16
|
534
in stock
|
Buy Now |
![]() |
RS Americas
from US$3.67
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 200W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | -40A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.75°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 140A |
Termination Type | Through Hole |
Voltage Vds | 100V |
Voltage Vds Typ | -100V |
Voltage Vgs Max | -4V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 100 V 0.06 Ohm 180 nC HEXFET® Power Mosfet - TO-220-3 | Future Electronics |
P Channel Mosfet, -100V, 40A, To-220Ab | Newark Electronics |
MOSFET, P, -100V, -40A, TO-220 | element14 |
P-Ch 100V 40A 200W 0,06R TO220AB | Schukat Electronic |
Power MOSFET, P Channel, 100 V, 40 A, 60 mOhm, TO-220AB, 3 Pins, Through Hole | Avnet America |
P-CH 100V 40A 44mOhm TO220 | Rutronik |
MOSFET P-Channel 100V 40A TO220AB | RS |
Transistor: P-MOSFET | TME |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.06Ohm, ID -40A, TO-220AB, PD 200W, VGS+/-20V | RS Americas |
Where can I find additional details, specifications and documents for a IRF5210PBF.?
Additional datasheets, footprints and schematics for IRF5210PBF. are listed on our Part Details page. You can also find images and similar parts to IRF5210PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF5210PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF5210PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF5210PBF. fall under?
The IRF5210PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF5210PBF. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF5210PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF5210PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF5210PBF. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for IRF5210PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF5210PBF. often in real-time on the comparison pages.
What if I can't find stock of IRF5210PBF.?
You can fill out our help required form which you can use to request a quote for IRF5210PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.