| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.71
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$1.15
|
65,600
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.94
|
34,559
in stock
|
Buy Now |
|
RS
from US$1.17
|
14,635
in stock
|
Buy Now |
|
Avnet America
from US$0.81
|
13,600
in stock
|
Buy Now |
|
Newark Electronics
from US$1.04
|
10,190
in stock
|
Buy Now |
|
Schukat Electronic
from US$1.30
|
8,600
in stock
|
Buy Now |
|
Micros
from US$1.07
|
3,200
in stock
|
Buy Now |
|
TME
from US$1.17
|
3,057
in stock
|
Buy Now |
|
Rutronik
from US$1.10
|
1,600
in stock
|
Buy Now |
|
Chip One Stop
from US$0.89
|
884
in stock
|
Buy Now |
|
Ozdisan
from US$0.71
|
116
in stock
|
Buy Now |
|
Rapid Electronics
from US$2.29
|
16
in stock
|
Buy Now |
|
Conrad
from US$2.28
|
16
in stock
|
Buy Now |
|
RS Americas
from US$3.10
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | P Channel |
|---|---|
| Continuous Drain Current Id | 74A |
| Drain Source Voltage Vds | -55V |
| On Resistance Rds(on) | 0.02ohm |
| Rds(on) Test Voltage Vgs | 20V |
| Threshold Voltage Vgs | 4V |
| Power Dissipation Pd | 200W |
| Transistor Case Style | TO-263 |
| No. of Pins | 3Pins |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Alternate Case Style | TO-262AB |
| Current Id Max | -74A |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +150°C |
| Pulse Current Idm | 260A |
| Termination Type | Surface Mount Device |
| Voltage Vds | 55V |
| Voltage Vds Typ | 55V |
| Voltage Vgs Max | -4V |
| Voltage Vgs Rds on Measurement | 10V |
| Voltage Vgs th Max | 4V |
| Voltage Vgs th Min | 2V |
| Single P-Channel 55 V 0.02 Ohm 180 nC HEXFET® Power Mosfet - D2PAK | Future Electronics |
| HEXFET P-Ch MOSFET 74A 55V D2PAK | RS |
| P Channel Mosfet, -55V, 74A, D2-Pak | Newark Electronics |
| P-Ch 55V 42A 170W 0,02R D²Pak | Schukat Electronic |
| Transistor P-Channel MOSFET | Micros |
| Transistor: P-MOSFET | TME |
| P-CH 55V 42A 20mOhm TO263 | Rutronik |
| Infineon Technologies IRF4905STRLPBF P-channel MOSFET 170W D2PAK | Rapid Electronics |
| Infineon Technologies IRF4905SPBF-GURT MOSFET 1 P-Kanal 170 W D2PAK | Conrad |
| MOSFET, POWER, P-CH, VDSS -55V, RDS(ON) 0.02OHM, ID -74A, D2PAK, PD 200W, VGS +/-20V | RS Americas |
Where can I find additional details, specifications and documents for a IRF4905STRLPBF?
Additional datasheets, footprints and schematics for IRF4905STRLPBF are listed on our Part Details page. You can also find images and similar parts to IRF4905STRLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF4905STRLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF4905STRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF4905STRLPBF fall under?
The IRF4905STRLPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF4905STRLPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF4905STRLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF4905STRLPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF4905STRLPBF have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, RS, Avnet America and Newark Electronics have stock available or on a lead time for IRF4905STRLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF4905STRLPBF often in real-time on the comparison pages.
What if I can't find stock of IRF4905STRLPBF?
You can fill out our help required form which you can use to request a quote for IRF4905STRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.