Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.51
|
251
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.64
|
1,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.43
|
955
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.83
|
759
in stock
|
Buy Now |
![]() |
Farnell
from US$0.58
|
736
in stock
|
Buy Now |
![]() |
element14
from US$0.63
|
734
in stock
|
Buy Now |
![]() |
Micros
from US$0.57
|
350
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.32
|
315
in stock
|
Buy Now |
![]() |
Distrelec
from US$1.12
|
265
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.89
|
13
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.39
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 81A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 84A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.9°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 12mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Format | 1 g |
Pulse Current Idm | 330A |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 60 V 12 mOhm 130 nC HEXFET® Power Mosfet - TO-220-3 | Future Electronics |
N Channel Mosfet, 60V, 84A To-220Ab | Newark Electronics |
MOSFET, N, 60V, 81A, TO-220 | Farnell |
Trans MOSFET N-CH 60V 84A 3-Pin(3+Tab) TO-220AB | Avnet America |
Infineon MOSFET, N-Channel, 60V, 84A, TO-220 | Distrelec |
MOSFET N-Channel 60V 84A TO220AB | RS |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 12 Milliohms, ID 84A, TO-220AB, PD 200W, gFS 69S | Infineon IRF1010EPBF | RS Americas |
N-CH 60V 81A 12mOhm TO-220AB | Rutronik |
Where can I find additional details, specifications and documents for a IRF1010EPBF?
Additional datasheets, footprints and schematics for IRF1010EPBF are listed on our Part Details page. You can also find images and similar parts to IRF1010EPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF1010EPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF1010EPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF1010EPBF fall under?
The IRF1010EPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF1010EPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF1010EPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF1010EPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF1010EPBF have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for IRF1010EPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF1010EPBF often in real-time on the comparison pages.
What if I can't find stock of IRF1010EPBF?
You can fill out our help required form which you can use to request a quote for IRF1010EPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.