Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | International Rectifier |
---|---|
Silicon Core Number | IR3820A |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board IR3820 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Development Kit |
Features | Programmable Soft-start Thermal Protection Under Voltage Lockout |
Kit Features | Fixed 600kHz Switching Frequency Input Under-Voltage Lockout Pre-Bias Start-Up Soft Start Ramp |
Supported Devices | IR3820 |
Type | Evaluation Board |
IR3820, BUCK CONVERTER, EVAL BOARD | element14 |
Where can I find additional details, specifications and documents for a IRDC3820?
Additional datasheets, footprints and schematics for IRDC3820 are listed on our Part Details page. You can also find images and similar parts to IRDC3820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRDC3820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRDC3820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRDC3820 fall under?
The IRDC3820 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to IRDC3820 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRDC3820 you can contact the distributor directly for product support, shipping queries etc.
Is the IRDC3820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRDC3820 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRDC3820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRDC3820 often in real-time on the comparison pages.
What if I can't find stock of IRDC3820?
You can fill out our help required form which you can use to request a quote for IRDC3820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.