Status: | Unknown |
---|---|
Series: | IRA-S Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.26
|
1,370
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
10,700
in stock
|
Buy Now | |
RS
from US$1.37
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
209
in stock
|
Buy Now | |
element14
from US$1.62
|
209
in stock
|
Buy Now | |
Farnell
from US$1.52
|
209
in stock
|
Buy Now | |
Avnet Abacus
-
|
84,200
in stock
|
Buy Now | |
Symmetry Electronics
from US$1.76
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Sensing Range Max | - |
---|---|
Supply Voltage Min | 2VDC |
Supply Voltage Max | 15VDC |
Beam Angle | 45° |
Response Time | - |
Product Range | IRA-S Series |
SVHC | No SVHC (15-Jan-2019) |
IR Sensor Analog 1-CH 45° 3-Pin TO-5 Bulk | Avnet America |
IRA-S210ST01: 2 to 15 V -40â–‘ to 70â–‘C Radial Through Hole Motion Sensor | Future Electronics |
Pyro IR Sensor 4.6mV 3-pin TO-5 | RS |
Pyroelectric Infrared Sensor, 2Vdc-15Vdc | Newark Electronics |
PYROELECTRIC INFRARED SENSOR, 2VDC-15VDC | element14 |
IR Sensor Analog 1-CH 45� 3-Pin TO-5 Bulk | Avnet Abacus |
Pyro-Infrared Sensor - PIR, PYROELECTRIC INFRARED SENSOR | Symmetry Electronics |
PYROELECTRICAL IR-SENSOR DUAL | Rutronik |
Where can I find additional details, specifications and documents for a IRA-S210ST01?
Additional datasheets, footprints and schematics for IRA-S210ST01 are listed on our Part Details page. You can also find images and similar parts to IRA-S210ST01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRA-S210ST01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRA-S210ST01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRA-S210ST01 fall under?
The IRA-S210ST01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IRA-S210ST01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRA-S210ST01 you can contact the distributor directly for product support, shipping queries etc.
Is the IRA-S210ST01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRA-S210ST01 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for IRA-S210ST01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRA-S210ST01 often in real-time on the comparison pages.
What if I can't find stock of IRA-S210ST01?
You can fill out our help required form which you can use to request a quote for IRA-S210ST01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.