Status: | Unknown |
---|---|
Series: | iMOTION |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 16A |
Output Voltage | 450V |
Driver Case Style | SIP |
No. of Pins | 23Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | iMOTION |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 16 |
Current Rating (Ic / Id) | 16A |
Device Type | Motor |
Frequency | 20kHz |
IC Generic Number | 16UP60 |
IPM Case Style | SIP 2 |
IPM Mounting Type | PCB |
IPM Power Device | IGBT |
IPM Series | iMOTION |
Isolation Voltage | 2000Vrms |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 16A |
Output Voltage Max | 600V |
Supply Voltage Range | 12V to 20V |
Voltage Rating (Vces / Vdss) | 600V |
DRIVER, POWER MODULE, 16A 600V, 16UP60 | element14 |
Where can I find additional details, specifications and documents for a IRAMX16UP60B?
Additional datasheets, footprints and schematics for IRAMX16UP60B are listed on our Part Details page. You can also find images and similar parts to IRAMX16UP60B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRAMX16UP60B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRAMX16UP60B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRAMX16UP60B fall under?
The IRAMX16UP60B is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRAMX16UP60B when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRAMX16UP60B you can contact the distributor directly for product support, shipping queries etc.
Is the IRAMX16UP60B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRAMX16UP60B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRAMX16UP60B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRAMX16UP60B often in real-time on the comparison pages.
What if I can't find stock of IRAMX16UP60B?
You can fill out our help required form which you can use to request a quote for IRAMX16UP60B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.