Status: | Unknown |
---|---|
Series: | iMOTION Series |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 10A |
Output Voltage | 600V |
Driver Case Style | SIP |
No. of Pins | 23Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | iMOTION Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | SIP |
IPM Power Device | IGBT |
IPM Series | iMOTION |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 600V |
IC, INTEGRATED POWER MODULE, MOTOR DRIVE | element14 |
Where can I find additional details, specifications and documents for a IRAMS10UP60A?
Additional datasheets, footprints and schematics for IRAMS10UP60A are listed on our Part Details page. You can also find images and similar parts to IRAMS10UP60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRAMS10UP60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRAMS10UP60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRAMS10UP60A fall under?
The IRAMS10UP60A is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRAMS10UP60A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRAMS10UP60A you can contact the distributor directly for product support, shipping queries etc.
Is the IRAMS10UP60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRAMS10UP60A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRAMS10UP60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRAMS10UP60A often in real-time on the comparison pages.
What if I can't find stock of IRAMS10UP60A?
You can fill out our help required form which you can use to request a quote for IRAMS10UP60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.