Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 30A |
Isolation Voltage | 2kV |
IPM Case Style | Module |
IPM Series | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Collector Emitter Voltage V(br)ceo | 600V |
DC Collector Current | 30A |
No. of Pins | 22Pins |
Operating Temperature Max | 100°C |
Power Dissipation Pd | 73W |
Transistor Case Style | SIP |
Transistor Polarity | Six NPN |
Where can I find additional details, specifications and documents for a IRAM136-3063B?
Additional datasheets, footprints and schematics for IRAM136-3063B are listed on our Part Details page. You can also find images and similar parts to IRAM136-3063B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRAM136-3063B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRAM136-3063B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRAM136-3063B fall under?
The IRAM136-3063B is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRAM136-3063B when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRAM136-3063B you can contact the distributor directly for product support, shipping queries etc.
Is the IRAM136-3063B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRAM136-3063B have stock available?
There is no stock from authorised distributors for IRAM136-3063B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRAM136-3063B often in real-time on the comparison pages.
What if I can't find stock of IRAM136-3063B?
You can fill out our help required form which you can use to request a quote for IRAM136-3063B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.