| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Driver Configuration | Low Side |
|---|---|
| Peak Output Current | 3.3A |
| Supply Voltage Min | 6V |
| Supply Voltage Max | 20V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Input Delay | 85ns |
| Output Delay | 65ns |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4426 |
| Device Type | MOSFET Driver |
| IC Generic Number | 4426 |
| Logic Function Number | 4426 |
| Module Configuration | Low Side |
| No. of Outputs | 2Outputs |
| Operating Temperature Range | -40°C to +125°C |
| Output Current | 2.3A |
| Output Current + Max | 1500mA |
| Output Sink Current Min | 1500mA |
| Output Source Current Min | 1500mA |
| Power Dissipation Pd | 0.625W |
| Supply Voltage Range | 6V to 20V |
| Termination Type | Surface Mount Device |
| MOSFET DRVR 3.3A 2-OUT Lo Side Inv 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a IR4426SPBF?
Additional datasheets, footprints and schematics for IR4426SPBF are listed on our Part Details page. You can also find images and similar parts to IR4426SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4426SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR4426SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4426SPBF fall under?
The IR4426SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR4426SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4426SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR4426SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR4426SPBF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for IR4426SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4426SPBF often in real-time on the comparison pages.
What if I can't find stock of IR4426SPBF?
You can fill out our help required form which you can use to request a quote for IR4426SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.