IR4302MTRPBF Part Information
Details for IR4302MTRPBF by Infineon Technologies
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 2.9200 |
Stock Information
Details
Part Downloads
Part Specifications
Amplifier Class | D |
No. of Channels | 2 Channel |
Output Power | 130W |
Supply Voltage Range | 10V to 15V |
Amplifier Case Style | PQFN |
No. of Pins | 44Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a IR4302MTRPBF?
Additional datasheets, footprints and schematics for IR4302MTRPBF are listed in our Part Details tab. You can also find the IR4302MTRPBF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4302MTRPBF in the Pricing & Inventory tab next to part details. You can view IR4302MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4302MTRPBF fall under?
The IR4302MTRPBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to IR4302MTRPBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4302MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR4302MTRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for IR4302MTRPBF have stock available?
There is no stock from authorised distributors for IR4302MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4302MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR4302MTRPBF?
You can fill out our help required form which you can use to request a quote for IR4302MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.