Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 17Pins |
Output Current | 6A |
Output Voltage Min | 500mV |
Output Voltage Max | 18.06V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Synchronous Buck Regulator 16-Pin QFN EP T/R | Avnet Asia |
6A SupIRBuck Sync Buck Regulator PQFN | RS |
IR3898MTRPBF Step-Down Switching Regulator 6A Adjustable,0.5 to.86V,16-Pin PQFN | Infineon IR3898MTRPBF | RS Americas |
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-17 | element14 |
Where can I find additional details, specifications and documents for a IR3898MTRPBF?
Additional datasheets, footprints and schematics for IR3898MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3898MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3898MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3898MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3898MTRPBF fall under?
The IR3898MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3898MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3898MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3898MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3898MTRPBF have stock available?
Authorised distributors including Avnet Asia, RS, RS Americas, element14 and Farnell have stock available or on a lead time for IR3898MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3898MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3898MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3898MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.