Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 17Pins |
Output Current | 4A |
Output Voltage Min | 700mV |
RoHS Compliant | Yes |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17 | element14 |
Where can I find additional details, specifications and documents for a IR3853MTRPBF?
Additional datasheets, footprints and schematics for IR3853MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3853MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3853MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3853MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3853MTRPBF fall under?
The IR3853MTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to IR3853MTRPBF when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3853MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3853MTRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR3853MTRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IR3853MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3853MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3853MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3853MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.