DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | PQFN |
No. of Pins | 33Pins |
Output Current | 25A |
RoHS Compliant | Yes |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-33 | element14 |
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a IR3847MTRPBF?
Additional datasheets, footprints and schematics for IR3847MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3847MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3847MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3847MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3847MTRPBF fall under?
The IR3847MTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to IR3847MTRPBF when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3847MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3847MTRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR3847MTRPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IR3847MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3847MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3847MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3847MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.