Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 16V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | PQFN |
No. of Pins | 34Pins |
Output Current | 30A |
Output Voltage Min | 500V |
Output Voltage Max | 14V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Sync Buck Pol, Pqfn-34 | Newark Electronics |
DC/DC CONV, SYNC BUCK POL, PQFN-34 | element14 |
Infineon IR38165MTRPBFAUMA1 | RS |
OptiMOS IPOL Buck Regulator with SVID 16V Single-Input Voltage 30A 34-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IR38165MTRPBFAUMA1?
Additional datasheets, footprints and schematics for IR38165MTRPBFAUMA1 are listed on our Part Details page. You can also find images and similar parts to IR38165MTRPBFAUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR38165MTRPBFAUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR38165MTRPBFAUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR38165MTRPBFAUMA1 fall under?
The IR38165MTRPBFAUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR38165MTRPBFAUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR38165MTRPBFAUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IR38165MTRPBFAUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR38165MTRPBFAUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IR38165MTRPBFAUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR38165MTRPBFAUMA1 often in real-time on the comparison pages.
What if I can't find stock of IR38165MTRPBFAUMA1?
You can fill out our help required form which you can use to request a quote for IR38165MTRPBFAUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.