Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 16V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | PQFN |
No. of Pins | 34Pins |
Output Current | 30A |
Output Voltage Min | 500mV |
Output Voltage Max | 14V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon Buck Regulator | RS |
IR38163 Series 16 V 30 A Single-Input Voltage Buck Regulator - PQFN-34 | Future Electronics |
DC/DC Switching Regulator, Adjustable, Synchronous Buck (Step Down), 1 Output, 500 mV to 14 V , 1.5 MHz, 26 Pins, PQFN | Avnet America |
DC/DC CONV, SYNC BUCK POL, PQFN-34 | Farnell |
Dc/Dc Conv, Sync Buck Pol, Pqfn-34 | Newark Electronics |
Where can I find additional details, specifications and documents for a IR38163MTRPBFAUMA1?
Additional datasheets, footprints and schematics for IR38163MTRPBFAUMA1 are listed on our Part Details page. You can also find images and similar parts to IR38163MTRPBFAUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR38163MTRPBFAUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR38163MTRPBFAUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR38163MTRPBFAUMA1 fall under?
The IR38163MTRPBFAUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR38163MTRPBFAUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR38163MTRPBFAUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IR38163MTRPBFAUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR38163MTRPBFAUMA1 have stock available?
Authorised distributors including RS, Chip One Stop, Future Electronics, Avnet America and element14 have stock available or on a lead time for IR38163MTRPBFAUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR38163MTRPBFAUMA1 often in real-time on the comparison pages.
What if I can't find stock of IR38163MTRPBFAUMA1?
You can fill out our help required form which you can use to request a quote for IR38163MTRPBFAUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.