Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
13,641
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
13,641
in stock
|
Buy Now | |
element14
from US$2.80
|
13,641
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
9,424
in stock
|
Buy Now | |
RS
from US$2.94
|
3,984
in stock
|
Buy Now | |
Future Electronics
from US$2.84
|
7
in stock
|
Buy Now | |
Rutronik
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 26Pins |
Output Current | 6A |
Output Voltage Min | 500mV |
Output Voltage Max | 18.375V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Qfn-26 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-26 | element14 |
Infineon Switching Volt Reg IR38060MTRPB | RS |
IR38060 Series 21 V 6 A Adjustable Synchronous Buck Converter - PQFN-35 | Future Electronics |
DC-DC Buck 6A 16V 5 mm x 6 PQFN | Rutronik |
DC/DC Switching Regulator, Adjustable, Synchronous Buck (Step Down), 1 Output, 500 mV to 14 V , 1.5 MHz, 26 Pins, QFN | Avnet America |
Conv DC-DC 6A PMBus SupIRBuck Voltage Regulator 1.5V to 21V 26-Pin PQFN | Avnet Asia |
Where can I find additional details, specifications and documents for a IR38060MTRPBF?
Additional datasheets, footprints and schematics for IR38060MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR38060MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR38060MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR38060MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR38060MTRPBF fall under?
The IR38060MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR38060MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR38060MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR38060MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR38060MTRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IR38060MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR38060MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR38060MTRPBF?
You can fill out our help required form which you can use to request a quote for IR38060MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.