Input Voltage Min | 2.9V |
---|---|
Input Voltage Max | 3.63V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 32Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL MULTI-PHASE CONTROLLER, QFN-32 | Farnell |
Digital Multi-Phase Controller, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a IR36021MTRPBF?
Additional datasheets, footprints and schematics for IR36021MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR36021MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR36021MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR36021MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR36021MTRPBF fall under?
The IR36021MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR36021MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR36021MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR36021MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR36021MTRPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IR36021MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR36021MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR36021MTRPBF?
You can fill out our help required form which you can use to request a quote for IR36021MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.