IR3566BMTRPBF Part Information
Details for IR3566BMTRPBF by Infineon Technologies
Semiconductors - ICs>Power Management ICs - PMIC>DC / DC Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3900 |
Stock Information
Details
Part Downloads
Part Specifications
Input Voltage Min | - |
Input Voltage Max | 3.3V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 48Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a IR3566BMTRPBF?
Additional datasheets, footprints and schematics for IR3566BMTRPBF are listed in our Part Details tab. You can also find the IR3566BMTRPBF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3566BMTRPBF in the Pricing & Inventory tab next to part details. You can view IR3566BMTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3566BMTRPBF fall under?
The IR3566BMTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3566BMTRPBF when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3566BMTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3566BMTRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for IR3566BMTRPBF have stock available?
There is no stock from authorised distributors for IR3566BMTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3566BMTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3566BMTRPBF?
You can fill out our help required form which you can use to request a quote for IR3566BMTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.