Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now |
Input Voltage Min | - |
---|---|
Input Voltage Max | 3.3V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 40Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL MULTI-PHASE CONTROLLER, QFN-40 | Farnell |
Where can I find additional details, specifications and documents for a IR3564BMTRPBF?
Additional datasheets, footprints and schematics for IR3564BMTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3564BMTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3564BMTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3564BMTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3564BMTRPBF fall under?
The IR3564BMTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3564BMTRPBF when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3564BMTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3564BMTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3564BMTRPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IR3564BMTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3564BMTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3564BMTRPBF?
You can fill out our help required form which you can use to request a quote for IR3564BMTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.