Status: | Unknown |
---|---|
Series: | SupIRBuck IR3447 Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | PQFN |
No. of Pins | 33Pins |
Output Current | 25A |
Output Voltage Min | 600mV |
Output Voltage Max | 18.06V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | SupIRBuck IR3447 Series |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 18.06V |
Adjustable Output Voltage Min | 600mV |
Output Type | Adjustable |
DC/DC POL CONV, SYNC BUCK/1.5MHZ/125DEGC | element14 |
Dc/Dc Pol Conv, Sync Buck/1.5Mhz/125Degc | Newark Electronics |
Conv DC-DC Single Step Down 25A 5V to 21V 26-Pin PQFN T/R 4k Pb Free | Avnet Asia |
Where can I find additional details, specifications and documents for a IR3447MTRPBF?
Additional datasheets, footprints and schematics for IR3447MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3447MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3447MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3447MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3447MTRPBF fall under?
The IR3447MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3447MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3447MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3447MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3447MTRPBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for IR3447MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3447MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3447MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3447MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.