IR25602STRPBF Power Management ICs - PMIC by Infineon Technologies

MOSFET DRIVER, -40 TO 125DEG COperating

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for RS
RS
from US$0.53
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
2,424
in stock
Buy Now
Logo for element14
element14
from US$0.48
2,424
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.43
2,424
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.63
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 360mA
Supply Voltage Min 10V
Supply Voltage Max 20V
Driver Case Style NSOIC
No. of Pins 8Pins
Input Delay 680ns
Output Delay 150ns
RoHS Compliant Yes

Alternative Descriptions

Mosfet Driver, -40 To 125Deg C | Newark Electronics
MOSFET DRIVER, -40 TO 125DEG C | element14
2xGATE DRV 600V 0.21/0.36A SOIC | Rutronik
Infineon IR25602STRPBF | RS
IR25602 Series 10 - 20 V 270 mA Half Bridge Mosfet IGBT Driver - SOIC-8 | Future Electronics
MOSFET DRVR 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IR25602STRPBF?

Additional datasheets, footprints and schematics for IR25602STRPBF are listed on our Part Details page. You can also find images and similar parts to IR25602STRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IR25602STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR25602STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IR25602STRPBF fall under?

The IR25602STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.

Can I view similar or alternative parts?

You can view similar parts to IR25602STRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IR25602STRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IR25602STRPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IR25602STRPBF have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for IR25602STRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IR25602STRPBF often in real-time on the comparison pages.

What if I can't find stock of IR25602STRPBF?

You can fill out our help required form which you can use to request a quote for IR25602STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay