Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 130mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220ns |
Output Delay | 220ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
2xGATE DRIVER 0.13A 600V SOIC 8 | Rutronik |
IR2304 Series 600 V 130 mA 10 - 20 Vo Soft Turn On Half Bridge Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 600V 0.13A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IR2304STRPBF.?
Additional datasheets, footprints and schematics for IR2304STRPBF. are listed on our Part Details page. You can also find images and similar parts to IR2304STRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2304STRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2304STRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2304STRPBF. fall under?
The IR2304STRPBF. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR2304STRPBF. when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2304STRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IR2304STRPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR2304STRPBF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for IR2304STRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2304STRPBF. often in real-time on the comparison pages.
What if I can't find stock of IR2304STRPBF.?
You can fill out our help required form which you can use to request a quote for IR2304STRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.